L-com, Inc. Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Red UJ110C6-RED

Description
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure
Description
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Red - UJ110C6-RED - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Red
UJ110C6-RED
Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Red UJ110C6-RED
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure

HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today.

Features

  • Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination
  • Unique strain relief design secures cable terminations
  • Staggered contacts provide superior performance
  • Configured with both 568A and 568B wiring schemes to work with all installations
  • IDC 110 terminals accept 22-26 AWG solid twisted-pair cable

Application

  • Premise Wiring
  • LAN installations
  • Ethernet LANs
  • Telecom infrastructure
Supplier's Site
Keystone 110-Rj45 Jk Cat6 Red L-Com - 90M1910 - Newark, An Avnet Company
Chicago, IL, United States
Keystone 110-Rj45 Jk Cat6 Red L-Com
90M1910
Keystone 110-Rj45 Jk Cat6 Red L-Com 90M1910
KEYSTONE 110-RJ45 JK CAT6 RED

KEYSTONE 110-RJ45 JK CAT6 RED

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UJ110C6-RED 90M1910
Product Name Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Red Keystone 110-Rj45 Jk Cat6 Red L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 461-1296-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details