L-com, Inc. USB 3.0 Adapter, Type A Male to Type A Female UAD035MF

Description
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Socket Saver, Type A male to Type A female connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue
Description
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Socket Saver, Type A male to Type A female connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Adapter, Type A Male to Type A Female - UAD035MF - L-com, Inc.
North Andover, MA, United States
USB 3.0 Adapter, Type A Male to Type A Female
UAD035MF
USB 3.0 Adapter, Type A Male to Type A Female UAD035MF
Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension. Features Socket Saver, Type A male to Type A female connectors Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue

Three USB 3.0 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. This can help solve mismatched applications in the field or allow for easy cable extension.

Features

  • Socket Saver, Type A male to Type A female connectors
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is blue
Supplier's Site
Adpt Usb 3.0 A-M/a-F L-Com - 23T9548 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb 3.0 A-M/a-F L-Com
23T9548
Adpt Usb 3.0 A-M/a-F L-Com 23T9548
ADPT USB 3.0 A-M/A-F

ADPT USB 3.0 A-M/A-F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD035MF 23T9548
Product Name USB 3.0 Adapter, Type A Male to Type A Female Adpt Usb 3.0 A-M/a-F L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Female, RG174/U - SALE-8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details