L-com, Inc. Cat6 Shielded Modular Plug, RJ45 (8x8), for Large OD Conductors TSP8048C5S

Description
Now available is a high performance Category 6 rated, shielded RJ45 plug that allows users to terminate cable with large OD conductors. These plugs will terminate conductors in a range of .044" to .048". They also have metallic strain relief that accepts large OD cable of up to .310". This strain relief provides superior cable retention and reliable 360° shielding contact. The plugs come with a load bar for a simple and easy termination. The plugs work equally well with solid or stranded conductors. L-com specifically recommends these plugs for use with our TFDL5089 outdoor/industrial Cat5e cable. Available individually or in 10 packs. Order today. Features Shielded High-Performance Category 6 RJ45 plug for demanding EMI/RFI environments Specifically designed for cable with large OD conductors; will terminate conductors in a range of .044" to .048" Works for both solid or stranded conductors 360-Degree strain relief for superior shield termination Comes with convenient load bar to simplify termination
Description
Now available is a high performance Category 6 rated, shielded RJ45 plug that allows users to terminate cable with large OD conductors. These plugs will terminate conductors in a range of .044" to .048". They also have metallic strain relief that accepts large OD cable of up to .310". This strain relief provides superior cable retention and reliable 360° shielding contact. The plugs come with a load bar for a simple and easy termination. The plugs work equally well with solid or stranded conductors. L-com specifically recommends these plugs for use with our TFDL5089 outdoor/industrial Cat5e cable. Available individually or in 10 packs. Order today. Features Shielded High-Performance Category 6 RJ45 plug for demanding EMI/RFI environments Specifically designed for cable with large OD conductors; will terminate conductors in a range of .044" to .048" Works for both solid or stranded conductors 360-Degree strain relief for superior shield termination Comes with convenient load bar to simplify termination

Suppliers

Company
Product
Description
Supplier Links
Cat6 Shielded Modular Plug, RJ45 (8x8), for Large OD Conductors - TSP8048C5S - L-com, Inc.
North Andover, MA, United States
Cat6 Shielded Modular Plug, RJ45 (8x8), for Large OD Conductors
TSP8048C5S
Cat6 Shielded Modular Plug, RJ45 (8x8), for Large OD Conductors TSP8048C5S
Now available is a high performance Category 6 rated, shielded RJ45 plug that allows users to terminate cable with large OD conductors. These plugs will terminate conductors in a range of .044" to .048". They also have metallic strain relief that accepts large OD cable of up to .310". This strain relief provides superior cable retention and reliable 360° shielding contact. The plugs come with a load bar for a simple and easy termination. The plugs work equally well with solid or stranded conductors. L-com specifically recommends these plugs for use with our TFDL5089 outdoor/industrial Cat5e cable. Available individually or in 10 packs. Order today. Features Shielded High-Performance Category 6 RJ45 plug for demanding EMI/RFI environments Specifically designed for cable with large OD conductors; will terminate conductors in a range of .044" to .048" Works for both solid or stranded conductors 360-Degree strain relief for superior shield termination Comes with convenient load bar to simplify termination

Now available is a high performance Category 6 rated, shielded RJ45 plug that allows users to terminate cable with large OD conductors. These plugs will terminate conductors in a range of .044" to .048". They also have metallic strain relief that accepts large OD cable of up to .310". This strain relief provides superior cable retention and reliable 360° shielding contact. The plugs come with a load bar for a simple and easy termination. The plugs work equally well with solid or stranded conductors. L-com specifically recommends these plugs for use with our TFDL5089 outdoor/industrial Cat5e cable. Available individually or in 10 packs. Order today.

Features

  • Shielded High-Performance Category 6 RJ45 plug for demanding EMI/RFI environments
  • Specifically designed for cable with large OD conductors; will terminate conductors in a range of .044" to .048"
  • Works for both solid or stranded conductors
  • 360-Degree strain relief for superior shield termination
  • Comes with convenient load bar to simplify termination
Supplier's Site
Modular Conn, 8P8C, Rj45 Plug, Cable; Modular Connector Type L-Com - 64W0030 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, 8P8C, Rj45 Plug, Cable; Modular Connector Type L-Com
64W0030
Modular Conn, 8P8C, Rj45 Plug, Cable; Modular Connector Type L-Com 64W0030
MODULAR CONN, 8P8C, RJ45 PLUG, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

MODULAR CONN, 8P8C, RJ45 PLUG, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSP8048C5S 64W0030
Product Name Cat6 Shielded Modular Plug, RJ45 (8x8), for Large OD Conductors Modular Conn, 8P8C, Rj45 Plug, Cable; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details