L-com, Inc. Category 5E Unshielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KC-R5E

Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 5e right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 5e standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet
Datasheet
Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 5e right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 5e standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5E Unshielded RJ45 (8x8) Right Angle Keystone Coupler - TDG1026KC-R5E - L-com, Inc.
North Andover, MA, United States
Category 5E Unshielded RJ45 (8x8) Right Angle Keystone Coupler
TDG1026KC-R5E
Category 5E Unshielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KC-R5E
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 5e right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 5e standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet

An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements.

Features

  • High Performance Cat 5e right angle coupler for panel, wall plate and enclosure mounting
  • Meets or exceeds Category 5e standards
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • EIA568A/B dual wiring provides compatibility in every installation
  • RJ45 jacks conform to TIA-1096

Application

  • LAN
  • Premise Wiring
  • MDF/IDF
  • Ethernet
Supplier's Site
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com - 80R9288 - Newark, An Avnet Company
Chicago, IL, United States
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
80R9288
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com 80R9288
IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: No

IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026KC-R5E 80R9288
Product Name Category 5E Unshielded RJ45 (8x8) Right Angle Keystone Coupler In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products