L-com, Inc. USB Adapter Type C female to Type A male UAD31AMCF

Description
USB 3.1 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. UAD31AMCF allows devices with A ports to interface with peripherals that have Type C port. This can help solve mismatched applications in the field or allow for easy cable extension. Features Connect a host computer, wall charger, or external battery power bank to a tablet or smartphone with USB Type -C connector for syncing data and charging High Speed Type A to USB Type C, connects computers to new peripherals that use the new Type C port Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC and PC Peripheral devices that have a Type A port and need it to be Type C
Description
USB 3.1 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. UAD31AMCF allows devices with A ports to interface with peripherals that have Type C port. This can help solve mismatched applications in the field or allow for easy cable extension. Features Connect a host computer, wall charger, or external battery power bank to a tablet or smartphone with USB Type -C connector for syncing data and charging High Speed Type A to USB Type C, connects computers to new peripherals that use the new Type C port Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC and PC Peripheral devices that have a Type A port and need it to be Type C

Suppliers

Company
Product
Description
Supplier Links
USB Adapter Type C female to Type A male - UAD31AMCF - L-com, Inc.
North Andover, MA, United States
USB Adapter Type C female to Type A male
UAD31AMCF
USB Adapter Type C female to Type A male UAD31AMCF
USB 3.1 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. UAD31AMCF allows devices with A ports to interface with peripherals that have Type C port. This can help solve mismatched applications in the field or allow for easy cable extension. Features Connect a host computer, wall charger, or external battery power bank to a tablet or smartphone with USB Type -C connector for syncing data and charging High Speed Type A to USB Type C, connects computers to new peripherals that use the new Type C port Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC and PC Peripheral devices that have a Type A port and need it to be Type C

USB 3.1 adapters are now available to help solve problems in the field. Socket saver UAD035MF extends the life of expensive cables and ports by taking the abuse of frequently mated connectors. Gender changers UAD036FF and UAD037MM allows two like gendered connectors/cables to mate. UAD31AMCF allows devices with A ports to interface with peripherals that have Type C port. This can help solve mismatched applications in the field or allow for easy cable extension.

Features

  • Connect a host computer, wall charger, or external battery power bank to a tablet or smartphone with USB Type -C connector for syncing data and charging
  • High Speed Type A to USB Type C, connects computers to new peripherals that use the new Type C port
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is black

Application

  • PC and PC Peripheral devices that have a Type A port and need it to be Type C
Supplier's Site
Adptusb3.0 C-F/a-M L-Com - 23AK9333 - Newark, An Avnet Company
Chicago, IL, United States
Adptusb3.0 C-F/a-M L-Com
23AK9333
Adptusb3.0 C-F/a-M L-Com 23AK9333
ADPTUSB3.0 C-F/A-M

ADPTUSB3.0 C-F/A-M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD31AMCF 23AK9333
Product Name USB Adapter Type C female to Type A male Adptusb3.0 C-F/a-M L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details