L-com, Inc. USB Adapter, Type B Female / Type B Female UAD012FF

Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Adapter, 2.0 Type B-Type B, part number 88M4829, is designed to convert USB Type B receptacles. It is compliant with USB 2.0 standards, ensuring compatibility with a wide range of devices. The adapter features brass contacts with a gold over nickel finish, providing reliable connectivity. The insulator is made from PBT material rated UL 94V-0, ensuring durability and safety. It has a current rating of 3 Amps and a dielectric strength of 1000V AC for one minute, which indicates its robustness in electrical applications. The adapter is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The USB Adapter, 2.0 Type B-Type B, part number 88M4829, is designed to convert USB Type B receptacles. It is compliant with USB 2.0 standards, ensuring compatibility with a wide range of devices. The adapter features brass contacts with a gold over nickel finish, providing reliable connectivity. The insulator is made from PBT material rated UL 94V-0, ensuring durability and safety. It has a current rating of 3 Amps and a dielectric strength of 1000V AC for one minute, which indicates its robustness in electrical applications. The adapter is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Type B Female / Type B Female - UAD012FF - L-com, Inc.
North Andover, MA, United States
USB Adapter, Type B Female / Type B Female
UAD012FF
USB Adapter, Type B Female / Type B Female UAD012FF
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition

These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI.

Features

  • Solves mismatched USB connector combinations
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Easily convert existing cables to your needs
  • Available in ten connector combinations

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com - 88M4829 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com
88M4829
Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com 88M4829
USB ADAPTER, 2.0 TYPE B-TYPE B; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Brass; Connector Type:USB RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE B; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Brass; Connector Type:USB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD012FF 88M4829
Product Name USB Adapter, Type B Female / Type B Female Usb Adapter, 2.0 Type B-Type B; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details