L-com, Inc. Category 5E Keystone Jack, 110/RJ45 (8x8), EIA568A/B Blue UJ110C5E-BLU

Description
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure
Description
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure

Suppliers

Company
Product
Description
Supplier Links
Category 5E Keystone Jack, 110/RJ45 (8x8), EIA568A/B Blue - UJ110C5E-BLU - L-com, Inc.
North Andover, MA, United States
Category 5E Keystone Jack, 110/RJ45 (8x8), EIA568A/B Blue
UJ110C5E-BLU
Category 5E Keystone Jack, 110/RJ45 (8x8), EIA568A/B Blue UJ110C5E-BLU
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure

HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today.

Features

  • Premium Grade Category 5E RJ45 IDC 110 Keystone Jacks for cable termination
  • Unique strain relief design secures cable terminations
  • Staggered contacts provide superior performance
  • Configured with both 568A and 568B wiring schemes to work with all installations
  • IDC 110 terminals accept 22-26 AWG solid twisted-pair cable

Application

  • Premise Wiring
  • LAN installations
  • Ethernet LANs
  • Telecom infrastructure
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UJ110C5E-BLU
Product Name Category 5E Keystone Jack, 110/RJ45 (8x8), EIA568A/B Blue
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details