L-com, Inc. Rj45 Modular Plug, 8Way; Modular Connector Type L-Com TDS8PC5

Description
RJ45 MODULAR PLUG, 8WAY; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
RJ45 MODULAR PLUG, 8WAY; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Modular Plug, 8Way; Modular Connector Type L-Com - 18J1622 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Plug, 8Way; Modular Connector Type L-Com
18J1622
Rj45 Modular Plug, 8Way; Modular Connector Type L-Com 18J1622
RJ45 MODULAR PLUG, 8WAY; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes

RJ45 MODULAR PLUG, 8WAY; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Shielded, 8x8, plug, with strain relief - 70126490 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Shielded, 8x8, plug, with strain relief
70126490
Connector, Shielded, 8x8, plug, with strain relief 70126490
Connector, Shielded, 8x8, plug, with strain relief

Connector, Shielded, 8x8, plug, with strain relief

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 18J1622 70126490
Product Name Rj45 Modular Plug, 8Way; Modular Connector Type L-Com Connector, Shielded, 8x8, plug, with strain relief
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details