L-com, Inc. Category 6A RJ45 Field Termination Plug, Unscreened, 23-26AWG, PoE+ Rated TSPFTC6A

Description
This unscreened field termination RJ45 plug is for Category 6A, 10 Gigabit networks. It is IP20 rated with a quick and easy termination and is excellent for creating high-performance cables in the field. Instructions are included with each connector. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Category 6a bulk cable and finished assemblies if desired. Order online today. Features Easy to use field terminable RJ45 plug designed for unscreened 10gig Category 6a applications Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm); IDC termination is simple and predictable; recommended for use with 26-23 AWG solid wire Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Qualified for PoE+ Type I & Type II, 802.3af & 802.3at applications Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity 802.3af, 802.3at, PoE and PoE+ applications
Description
This unscreened field termination RJ45 plug is for Category 6A, 10 Gigabit networks. It is IP20 rated with a quick and easy termination and is excellent for creating high-performance cables in the field. Instructions are included with each connector. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Category 6a bulk cable and finished assemblies if desired. Order online today. Features Easy to use field terminable RJ45 plug designed for unscreened 10gig Category 6a applications Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm); IDC termination is simple and predictable; recommended for use with 26-23 AWG solid wire Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Qualified for PoE+ Type I & Type II, 802.3af & 802.3at applications Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity 802.3af, 802.3at, PoE and PoE+ applications

Suppliers

Company
Product
Description
Supplier Links
Category 6A RJ45 Field Termination Plug, Unscreened, 23-26AWG, PoE+ Rated - TSPFTC6A - L-com, Inc.
North Andover, MA, United States
Category 6A RJ45 Field Termination Plug, Unscreened, 23-26AWG, PoE+ Rated
TSPFTC6A
Category 6A RJ45 Field Termination Plug, Unscreened, 23-26AWG, PoE+ Rated TSPFTC6A
This unscreened field termination RJ45 plug is for Category 6A, 10 Gigabit networks. It is IP20 rated with a quick and easy termination and is excellent for creating high-performance cables in the field. Instructions are included with each connector. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Category 6a bulk cable and finished assemblies if desired. Order online today. Features Easy to use field terminable RJ45 plug designed for unscreened 10gig Category 6a applications Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm); IDC termination is simple and predictable; recommended for use with 26-23 AWG solid wire Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Qualified for PoE+ Type I & Type II, 802.3af & 802.3at applications Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity 802.3af, 802.3at, PoE and PoE+ applications

This unscreened field termination RJ45 plug is for Category 6A, 10 Gigabit networks. It is IP20 rated with a quick and easy termination and is excellent for creating high-performance cables in the field. Instructions are included with each connector. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Category 6a bulk cable and finished assemblies if desired. Order online today.

Features

  • Easy to use field terminable RJ45 plug designed for unscreened 10gig Category 6a applications
  • Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm); IDC termination is simple and predictable; recommended for use with 26-23 AWG solid wire
  • Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum
  • Qualified for PoE+ Type I & Type II, 802.3af & 802.3at applications
  • Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required

Application

  • Field installations and repair
  • Industrial monitoring and control
  • Test and measurement
  • I/O connectivity
  • 802.3af, 802.3at, PoE and PoE+ applications
Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type L-Com - 74AH3414 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type L-Com
74AH3414
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type L-Com 74AH3414
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSPFTC6A 74AH3414
Product Name Category 6A RJ45 Field Termination Plug, Unscreened, 23-26AWG, PoE+ Rated Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers