L-com, Inc. Category 6 RJ45 Crimp Plug (8X8) -Integrated Load Bar/Pair Separator TSP4288C6

Description
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Note: Recommended Crimp Tool: HTS2600 (only use the pin crimp portion of the tool) Features Category 6 rated RJ45 crimp plug for high performance patch cables Integrated snagless strain relief boot to protect the cable and connection Plugs are packaged 50 pieces per bag Superior two-prong contact design works for both Solid or Stranded conductors 50 micro-inches gold plating for connection quality, performance, and durability Application Premise wiring 10/100/1000TX Gigabit Ethernet LAN
Description
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Note: Recommended Crimp Tool: HTS2600 (only use the pin crimp portion of the tool) Features Category 6 rated RJ45 crimp plug for high performance patch cables Integrated snagless strain relief boot to protect the cable and connection Plugs are packaged 50 pieces per bag Superior two-prong contact design works for both Solid or Stranded conductors 50 micro-inches gold plating for connection quality, performance, and durability Application Premise wiring 10/100/1000TX Gigabit Ethernet LAN

Suppliers

Company
Product
Description
Supplier Links
Category 6 RJ45 Crimp Plug (8X8) -Integrated Load Bar/Pair Separator - TSP4288C6 - L-com, Inc.
North Andover, MA, United States
Category 6 RJ45 Crimp Plug (8X8) -Integrated Load Bar/Pair Separator
TSP4288C6
Category 6 RJ45 Crimp Plug (8X8) -Integrated Load Bar/Pair Separator TSP4288C6
Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Note: Recommended Crimp Tool: HTS2600 (only use the pin crimp portion of the tool) Features Category 6 rated RJ45 crimp plug for high performance patch cables Integrated snagless strain relief boot to protect the cable and connection Plugs are packaged 50 pieces per bag Superior two-prong contact design works for both Solid or Stranded conductors 50 micro-inches gold plating for connection quality, performance, and durability Application Premise wiring 10/100/1000TX Gigabit Ethernet LAN

Finding the right modular plug has never been easier with L-com's extensive line of products. Stewart's staggered-pin category 6 rated RJ45 crimp plug is designed for today's high performance networks. A superior two-prong contact design works for both Solid and Stranded conductors. An integrated strain relief boot holds the cable in the proper position while crimping and provides protection to the cable connection after installation. Same day shipping on most items; Order online today! Note: Recommended Crimp Tool: HTS2600 (only use the pin crimp portion of the tool)

Features

  • Category 6 rated RJ45 crimp plug for high performance patch cables
  • Integrated snagless strain relief boot to protect the cable and connection
  • Plugs are packaged 50 pieces per bag
  • Superior two-prong contact design works for both Solid or Stranded conductors
  • 50 micro-inches gold plating for connection quality, performance, and durability

Application

  • Premise wiring
  • 10/100/1000TX
  • Gigabit Ethernet
  • LAN
Supplier's Site
Plug Rj45(8X8) Cat6 50Pk L-Com - 90M1863 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rj45(8X8) Cat6 50Pk L-Com
90M1863
Plug Rj45(8X8) Cat6 50Pk L-Com 90M1863
PLUG RJ45(8X8) CAT6 50PK

PLUG RJ45(8X8) CAT6 50PK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSP4288C6 90M1863
Product Name Category 6 RJ45 Crimp Plug (8X8) -Integrated Load Bar/Pair Separator Plug Rj45(8X8) Cat6 50Pk L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details