L-com, Inc. Cat6 Mini Coupler - Shielded RJ45 (8x8) Keystone Feed-thru TDG1026KS-C6-MINI

Description
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These keystone style, snap-in couplers are perfect for patch panel and enclosure applications. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs. Features At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application. This gives installers more room to work with behind racks, panels or enclosures, improves air flow and places less stress on cable exits, ensuring that the bend radii of your mating assemby is not exceeded Keystone style, snap-in mounting design is easy to use and is compatible with common wall plates, rack panels and surface mount boxes High performance Ethernet Mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Application Premise wiring Voice, data and video networking Telecommunications Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN
Datasheet
Description
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These keystone style, snap-in couplers are perfect for patch panel and enclosure applications. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs. Features At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application. This gives installers more room to work with behind racks, panels or enclosures, improves air flow and places less stress on cable exits, ensuring that the bend radii of your mating assemby is not exceeded Keystone style, snap-in mounting design is easy to use and is compatible with common wall plates, rack panels and surface mount boxes High performance Ethernet Mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Application Premise wiring Voice, data and video networking Telecommunications Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Mini Coupler - Shielded RJ45 (8x8) Keystone Feed-thru - TDG1026KS-C6-MINI - L-com, Inc.
North Andover, MA, United States
Cat6 Mini Coupler - Shielded RJ45 (8x8) Keystone Feed-thru
TDG1026KS-C6-MINI
Cat6 Mini Coupler - Shielded RJ45 (8x8) Keystone Feed-thru TDG1026KS-C6-MINI
L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These keystone style, snap-in couplers are perfect for patch panel and enclosure applications. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs. Features At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application. This gives installers more room to work with behind racks, panels or enclosures, improves air flow and places less stress on cable exits, ensuring that the bend radii of your mating assemby is not exceeded Keystone style, snap-in mounting design is easy to use and is compatible with common wall plates, rack panels and surface mount boxes High performance Ethernet Mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Application Premise wiring Voice, data and video networking Telecommunications Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN

L-com's best selling Ethernet couplers are now available in a smaller size. Under an inch in length, the Mini coupler line comes rated for category 5e or category 6 in both shielded and non-shielded versions. These keystone style, snap-in couplers are perfect for patch panel and enclosure applications. The Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is far less stressful on cable exits ensuring that you don't exceed your cable's bend radius. Contact L-com today for your high-volume needs.

Features

  • At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application. This gives installers more room to work with behind racks, panels or enclosures, improves air flow and places less stress on cable exits, ensuring that the bend radii of your mating assemby is not exceeded
  • Keystone style, snap-in mounting design is easy to use and is compatible with common wall plates, rack panels and surface mount boxes
  • High performance Ethernet Mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation
  • Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required
  • Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found <a href="/ethernet-right-angle-cable-assemblies">HERE</a

Application

  • Premise wiring
  • Voice, data and video networking
  • Telecommunications
  • Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T
  • LAN
Supplier's Site
Keystone Adaptor, 8Pos, Cat6, Rj45 Jack; In Line Connector A L-Com - 33AC5823 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Adaptor, 8Pos, Cat6, Rj45 Jack; In Line Connector A L-Com
33AC5823
Keystone Adaptor, 8Pos, Cat6, Rj45 Jack; In Line Connector A L-Com 33AC5823
KEYSTONE ADAPTOR, 8POS, CAT6, RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

KEYSTONE ADAPTOR, 8POS, CAT6, RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026KS-C6-MINI 33AC5823
Product Name Cat6 Mini Coupler - Shielded RJ45 (8x8) Keystone Feed-thru Keystone Adaptor, 8Pos, Cat6, Rj45 Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details