L-com, Inc. Modular Surface Mount Jack, Side Access, RJ12 (6x6) TDA310-6C

Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring
Description
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Modular Surface Mount Jack, Side Access, RJ12 (6x6) - TDA310-6C - L-com, Inc.
North Andover, MA, United States
Modular Surface Mount Jack, Side Access, RJ12 (6x6)
TDA310-6C
Modular Surface Mount Jack, Side Access, RJ12 (6x6) TDA310-6C
Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks Simple screw terminals make installation quick and easy Jacks are USOC color-coded for compatibility with standard telephone systems Includes screws and double sided adhesive tape for mounting to virtually any surface Larger volume quotations are available; Contact us today! Application Telecommunications USOC Voice applications Premise wiring

Add a telephone port quickly and easily with L-com's economical surface mount boxes. Each box features a built-in RJ11, RJ12, or RJ45 jack. Simple screw terminals make installation quick and easy. Jacks are USOC color-coded for compatibility with standard telephone systems. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • RJ11, RJ12, or RJ45 surface or wall mounted telephone jacks
  • Simple screw terminals make installation quick and easy
  • Jacks are USOC color-coded for compatibility with standard telephone systems
  • Includes screws and double sided adhesive tape for mounting to virtually any surface
  • Larger volume quotations are available; Contact us today!

Application

  • Telecommunications
  • USOC
  • Voice applications
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TDA310-6C
Product Name Modular Surface Mount Jack, Side Access, RJ12 (6x6)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details