L-com, Inc. Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com TSP4088C5

Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com - 90M1861 - Newark, An Avnet Company
Chicago, IL, United States
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
90M1861
Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com 90M1861
CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

CAT5E RJ45 MODULAR PLUG, 8WAY, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90M1861
Product Name Cat5E Rj45 Modular Plug, 8Way, 1Port; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details