L-com, Inc. M12 8 Pin A-Code Male to 2x M12 8 Pin A-Code Female T Coupler TC-M128AM-2M128AF

Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features Unshielded M12, 8 Position, A-Coded (single keyway) Male to 2x M12 8 Position, A-Coded (single keyway) Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services
Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features Unshielded M12, 8 Position, A-Coded (single keyway) Male to 2x M12 8 Position, A-Coded (single keyway) Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 8 Pin A-Code Male to 2x M12 8 Pin A-Code Female T Coupler - TC-M128AM-2M128AF - L-com, Inc.
North Andover, MA, United States
M12 8 Pin A-Code Male to 2x M12 8 Pin A-Code Female T Coupler
TC-M128AM-2M128AF
M12 8 Pin A-Code Male to 2x M12 8 Pin A-Code Female T Coupler TC-M128AM-2M128AF
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features Unshielded M12, 8 Position, A-Coded (single keyway) Male to 2x M12 8 Position, A-Coded (single keyway) Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today.

Features

  • Unshielded M12, 8 Position, A-Coded (single keyway) Male to 2x M12 8 Position, A-Coded (single keyway) Female
  • Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current
  • IP67 rated when properly mated
  • Temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm

Application

  • Field Bus, Profibus or CAN bus
  • Sensors and Actuators
  • Motion Controllers, factory automation and industrial control
  • I/O connectivity
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-M128AM-2M128AF
Product Name M12 8 Pin A-Code Male to 2x M12 8 Pin A-Code Female T Coupler
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RP SMA Female Straight PCB Edge Mount Connector - ET-SFRS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details