L-com, Inc. Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type L-Com TSP8048C5S-10PK

Description
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: No
Datasheet
Description
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type L-Com - 67AC9680 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type L-Com
67AC9680
Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type L-Com 67AC9680
CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: No

CONNECTOR, RJ45, PLUG, 8P8C, CRIMP; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC9680
Product Name Connector, Rj45, Plug, 8P8C, Crimp; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers