L-com, Inc. Category 6 Unshielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KC-R6

Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet
Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Unshielded RJ45 (8x8) Right Angle Keystone Coupler - TDG1026KC-R6 - L-com, Inc.
North Andover, MA, United States
Category 6 Unshielded RJ45 (8x8) Right Angle Keystone Coupler
TDG1026KC-R6
Category 6 Unshielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KC-R6
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet

An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements.

Features

  • High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting
  • Meets or exceeds Category 6 standards
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • EIA568A/B dual wiring provides compatibility in every installation
  • RJ45 jacks conform to TIA-1096

Application

  • LAN
  • Premise Wiring
  • MDF/IDF
  • Ethernet
Supplier's Site
Cplr Rj45 F/f Cat6 Rt Angle L-Com - 28X8443 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Rj45 F/f Cat6 Rt Angle L-Com
28X8443
Cplr Rj45 F/f Cat6 Rt Angle L-Com 28X8443
CPLR RJ45 F/F CAT6 RT ANGLE

CPLR RJ45 F/F CAT6 RT ANGLE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026KC-R6 28X8443
Product Name Category 6 Unshielded RJ45 (8x8) Right Angle Keystone Coupler Cplr Rj45 F/f Cat6 Rt Angle L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details