L-com, Inc. Panel Mounted Coupler, RJ12 (6x6) TDG1026A-6C

Description
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today! Features Integrated grooves for retainer clips to lock the coupler to a panel Couplers mount into panels up to 0.075" thick Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight through wired for telephone and data applications Application Ethernet IDF/MDF Voice/Video/Data Telecommunications
Description
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today! Features Integrated grooves for retainer clips to lock the coupler to a panel Couplers mount into panels up to 0.075" thick Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight through wired for telephone and data applications Application Ethernet IDF/MDF Voice/Video/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Panel Mounted Coupler, RJ12 (6x6) - TDG1026A-6C - L-com, Inc.
North Andover, MA, United States
Panel Mounted Coupler, RJ12 (6x6)
TDG1026A-6C
Panel Mounted Coupler, RJ12 (6x6) TDG1026A-6C
An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today! Features Integrated grooves for retainer clips to lock the coupler to a panel Couplers mount into panels up to 0.075" thick Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight through wired for telephone and data applications Application Ethernet IDF/MDF Voice/Video/Data Telecommunications

An exclusive from L-com is our extensive offering of compact panel-mount modular couplers. These unique couplers feature grooves that allow the use of retainers to mount the coupler into a panel. These couplers easily fit into panels up to 0.075" thick. Couplers are wired straight through for data and digital phone systems. At least two retainers (sold separately) are required to mount the couplers to a panel. Larger volume quotations are available; Contact us today!

Features

  • Integrated grooves for retainer clips to lock the coupler to a panel
  • Couplers mount into panels up to 0.075" thick
  • Panel Mount Couplers – RJ11, RJ12, and RJ45 for telephone and data applications
  • Same day shipping on most items; Order online today!
  • Straight through wired for telephone and data applications

Application

  • Ethernet
  • IDF/MDF
  • Voice/Video/Data
  • Telecommunications
Supplier's Site
Panel Mnt Coupler 6X6 Straight L-Com - 90M1512 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mnt Coupler 6X6 Straight L-Com
90M1512
Panel Mnt Coupler 6X6 Straight L-Com 90M1512
PANEL MNT COUPLER 6X6 STRAIGHT

PANEL MNT COUPLER 6X6 STRAIGHT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026A-6C 90M1512
Product Name Panel Mounted Coupler, RJ12 (6x6) Panel Mnt Coupler 6X6 Straight L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details