L-com, Inc. USB Panel Mount Type A PCB Connector UC-A-PMT

Description
This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating cycles without compromising performance. These are the same connectors used in our field termination terminal block connectors. PCB connectors sold in packages of 10. Features USB 2.0 Type A & B panel mountable PCB connectors Panel mountable using 4-40 screws 30 microinch gold plated contacts provide reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood material satisfy flammability requirements Quick, efficient installation for low applied cost Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Description
This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating cycles without compromising performance. These are the same connectors used in our field termination terminal block connectors. PCB connectors sold in packages of 10. Features USB 2.0 Type A & B panel mountable PCB connectors Panel mountable using 4-40 screws 30 microinch gold plated contacts provide reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood material satisfy flammability requirements Quick, efficient installation for low applied cost Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB Panel Mount Type A PCB Connector - UC-A-PMT - L-com, Inc.
North Andover, MA, United States
USB Panel Mount Type A PCB Connector
UC-A-PMT
USB Panel Mount Type A PCB Connector UC-A-PMT
This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating cycles without compromising performance. These are the same connectors used in our field termination terminal block connectors. PCB connectors sold in packages of 10. Features USB 2.0 Type A & B panel mountable PCB connectors Panel mountable using 4-40 screws 30 microinch gold plated contacts provide reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood material satisfy flammability requirements Quick, efficient installation for low applied cost Application Data Acquisition Test and Measurement PC Peripheral Interconnects

This unique L-com design allows an easy, efficient way to mount USB 2.0 Type A and B PCB connectors using 4-40 screws. 30 microinch gold plated contacts insure many mating cycles without compromising performance. These are the same connectors used in our field termination terminal block connectors. PCB connectors sold in packages of 10.

Features

  • USB 2.0 Type A & B panel mountable PCB connectors
  • Panel mountable using 4-40 screws
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • UL94V-0 rated connector insulator and hood material satisfy flammability requirements
  • Quick, efficient installation for low applied cost

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UC-A-PMT
Product Name USB Panel Mount Type A PCB Connector
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECL-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details
Din Rail, Channel - 2946-2000-2209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers