L-com, Inc. USB Type B Adapter, Female Bulkhead/Female Header 0.3M UPMB5-03M

Description
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call! Features Allows USB cables to be passed through panels or enclosures Type B jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Description
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call! Features Allows USB cables to be passed through panels or enclosures Type B jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Suppliers

Company
Product
Description
Supplier Links
USB Type B Adapter, Female Bulkhead/Female Header 0.3M - UPMB5-03M - L-com, Inc.
North Andover, MA, United States
USB Type B Adapter, Female Bulkhead/Female Header 0.3M
UPMB5-03M
USB Type B Adapter, Female Bulkhead/Female Header 0.3M UPMB5-03M
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call! Features Allows USB cables to be passed through panels or enclosures Type B jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type B female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available, just give us a call!

Features

  • Allows USB cables to be passed through panels or enclosures
  • Type B jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch
  • Mounting hardware included
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Color: Gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UPMB5-03M
Product Name USB Type B Adapter, Female Bulkhead/Female Header 0.3M
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details