L-com, Inc. Modular Cat5e RJ45 Coupler (8x8), Unshielded UJ5T568

Description
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Fully shielded housing options reduce EMI/RFI interference EIA568A/B dual wiring provides compatibility in every installation Larger volume quotations are available; Contact us today! Application Enclosure/panel OEM applications Confined space designs Ethernet
Description
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Fully shielded housing options reduce EMI/RFI interference EIA568A/B dual wiring provides compatibility in every installation Larger volume quotations are available; Contact us today! Application Enclosure/panel OEM applications Confined space designs Ethernet

Suppliers

Company
Product
Description
Supplier Links
Modular Cat5e RJ45 Coupler (8x8), Unshielded - UJ5T568 - L-com, Inc.
North Andover, MA, United States
Modular Cat5e RJ45 Coupler (8x8), Unshielded
UJ5T568
Modular Cat5e RJ45 Coupler (8x8), Unshielded UJ5T568
An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects. Features High Performance Ethernet Coupler for panel and wall plate mounting Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels Fully shielded housing options reduce EMI/RFI interference EIA568A/B dual wiring provides compatibility in every installation Larger volume quotations are available; Contact us today! Application Enclosure/panel OEM applications Confined space designs Ethernet

An exclusive from L-com is our extensive offering of network grade couplers for Ethernet applications. Our unique offset design allows Cat5e performance with only 1.25" of panel mounting depth required. Featuring an industry standard Keystone-Mount design, these couplers can be installed into typical panels and wall plate openings. For maximum protection from EMI/RFI choose the shielded versions which feature a stamped metal shell. These RJ45 couplers are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects.

Features

  • High Performance Ethernet Coupler for panel and wall plate mounting
  • Keystone Style Snap in mounting design for compatibility with common wall plates and rack panels
  • Fully shielded housing options reduce EMI/RFI interference
  • EIA568A/B dual wiring provides compatibility in every installation
  • Larger volume quotations are available; Contact us today!

Application

  • Enclosure/panel
  • OEM applications
  • Confined space designs
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UJ5T568
Product Name Modular Cat5e RJ45 Coupler (8x8), Unshielded
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details