L-com, Inc. USB Type B Female Panel Mount Connector to 24" Wire Leads UPMB-LEADS

Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type B Jack with 24 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 24 AWG, UL style 1007 and include a wire that is connected to the connector shell. L-com can custom terminate these wire leads with modest minimum requirements. Two screws are included to assist with panel mounting. Features Allows USB cables to be passed through panels or enclosures 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Wires are 24 inches long, 24 AWG, UL style 1007 and include a wire that is connected to the connector shell Mounting hardware included Mold color is gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type B Jack with 24 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 24 AWG, UL style 1007 and include a wire that is connected to the connector shell. L-com can custom terminate these wire leads with modest minimum requirements. Two screws are included to assist with panel mounting. Features Allows USB cables to be passed through panels or enclosures 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Wires are 24 inches long, 24 AWG, UL style 1007 and include a wire that is connected to the connector shell Mounting hardware included Mold color is gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Suppliers

Company
Product
Description
Supplier Links
USB Type B Female Panel Mount Connector to 24
North Andover, MA, United States
USB Type B Female Panel Mount Connector to 24" Wire Leads
UPMB-LEADS
USB Type B Female Panel Mount Connector to 24" Wire Leads UPMB-LEADS
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type B Jack with 24 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 24 AWG, UL style 1007 and include a wire that is connected to the connector shell. L-com can custom terminate these wire leads with modest minimum requirements. Two screws are included to assist with panel mounting. Features Allows USB cables to be passed through panels or enclosures 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Wires are 24 inches long, 24 AWG, UL style 1007 and include a wire that is connected to the connector shell Mounting hardware included Mold color is gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type B Jack with 24 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 24 AWG, UL style 1007 and include a wire that is connected to the connector shell. L-com can custom terminate these wire leads with modest minimum requirements. Two screws are included to assist with panel mounting.

Features

  • Allows USB cables to be passed through panels or enclosures
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Wires are 24 inches long, 24 AWG, UL style 1007 and include a wire that is connected to the connector shell
  • Mounting hardware included
  • Mold color is gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UPMB-LEADS
Product Name USB Type B Female Panel Mount Connector to 24" Wire Leads
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details