L-com, Inc. Category 6A Shielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KS-RC6A

Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6A and Category 7 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096 Shielded jacks provides protection from EMI/RFI interference Application LAN Premise Wiring MDF/IDF Ethernet
Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6A and Category 7 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096 Shielded jacks provides protection from EMI/RFI interference Application LAN Premise Wiring MDF/IDF Ethernet

Suppliers

Company
Product
Description
Supplier Links
Category 6A Shielded RJ45 (8x8) Right Angle Keystone Coupler - TDG1026KS-RC6A - L-com, Inc.
North Andover, MA, United States
Category 6A Shielded RJ45 (8x8) Right Angle Keystone Coupler
TDG1026KS-RC6A
Category 6A Shielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KS-RC6A
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6A and Category 7 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096 Shielded jacks provides protection from EMI/RFI interference Application LAN Premise Wiring MDF/IDF Ethernet

An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements.

Features

  • High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting
  • Meets or exceeds Category 6A and Category 7 standards
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096
  • Shielded jacks provides protection from EMI/RFI interference

Application

  • LAN
  • Premise Wiring
  • MDF/IDF
  • Ethernet
Supplier's Site
C6A Shld 90? Keystone Cplr L-Com - 28X8445 - Newark, An Avnet Company
Chicago, IL, United States
C6A Shld 90? Keystone Cplr L-Com
28X8445
C6A Shld 90? Keystone Cplr L-Com 28X8445
C6A SHLD 90? KEYSTONE CPLR

C6A SHLD 90? KEYSTONE CPLR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026KS-RC6A 28X8445
Product Name Category 6A Shielded RJ45 (8x8) Right Angle Keystone Coupler C6A Shld 90? Keystone Cplr L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers