L-com, Inc. USB Adapter, Type A Male / Mini Din 6 Female UAD018MF

Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Type A Male / Mini Din 6 Female - UAD018MF - L-com, Inc.
North Andover, MA, United States
USB Adapter, Type A Male / Mini Din 6 Female
UAD018MF
USB Adapter, Type A Male / Mini Din 6 Female UAD018MF
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition

These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI.

Features

  • Solves mismatched USB connector combinations
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Easily convert existing cables to your needs
  • Available in ten connector combinations

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UAD018MF
Product Name USB Adapter, Type A Male / Mini Din 6 Female
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details