L-com, Inc. USB Type B Female Field Termination Connector USBBFT

Description
The USBBFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBBFT is panel mountable using 4-40 screws provided. Features Used to easily terminate USB B style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB B style female Application DAQ PC computing Industrial monitoring and control Test and measurement
Datasheet
Description
The USBBFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBBFT is panel mountable using 4-40 screws provided. Features Used to easily terminate USB B style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB B style female Application DAQ PC computing Industrial monitoring and control Test and measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Type B Female Field Termination Connector - USBBFT - L-com, Inc.
North Andover, MA, United States
USB Type B Female Field Termination Connector
USBBFT
USB Type B Female Field Termination Connector USBBFT
The USBBFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBBFT is panel mountable using 4-40 screws provided. Features Used to easily terminate USB B style connectors in the field, no crimping or soldering required Panel mountable using 4-40 screws provided Terminal block allows for simple, quick wiring changes 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector: USB B style female Application DAQ PC computing Industrial monitoring and control Test and measurement

The USBBFT field termination connector provides an easy and convenient way to perform field termination for USB applications. Separate connection points are provided for all four positions of the connector plus the ground. Terminal block design with set screws provides reliable electrical connections utilizing no special tools. The terminal block area is clearly marked making proper termination virtually foolproof. The USBBFT is panel mountable using 4-40 screws provided.

Features

  • Used to easily terminate USB B style connectors in the field, no crimping or soldering required
  • Panel mountable using 4-40 screws provided
  • Terminal block allows for simple, quick wiring changes
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connector: USB B style female

Application

  • DAQ
  • PC computing
  • Industrial monitoring and control
  • Test and measurement
Supplier's Site
Interface Module, Usb Type B Receptacle To Terminal Block, 4 Position; Inter Series Connector A L-Com - 23T9587 - Newark, An Avnet Company
Chicago, IL, United States
Interface Module, Usb Type B Receptacle To Terminal Block, 4 Position; Inter Series Connector A L-Com
23T9587
Interface Module, Usb Type B Receptacle To Terminal Block, 4 Position; Inter Series Connector A L-Com 23T9587
INTERFACE MODULE, USB TYPE B RECEPTACLE TO TERMINAL BLOCK, 4 POSITION; Inter Series Connector A:USB B; Convert From Positions:4Positions ; Convert From Gender:Receptacle; Inter Series Connector B:Terminal Block; Convert To Gender:PlugRoHS Compliant: Yes

INTERFACE MODULE, USB TYPE B RECEPTACLE TO TERMINAL BLOCK, 4 POSITION; Inter Series Connector A:USB B; Convert From Positions:4Positions; Convert From Gender:Receptacle; Inter Series Connector B:Terminal Block; Convert To Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USBBFT 23T9587
Product Name USB Type B Female Field Termination Connector Interface Module, Usb Type B Receptacle To Terminal Block, 4 Position; Inter Series Connector A L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details