L-com, Inc. Right Angle USB Adapter, Micro B Female/Male, Exit 1 UAD2.0MICB-1

Description
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB micro b cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM
Description
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB micro b cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM

Suppliers

Company
Product
Description
Supplier Links
Right Angle USB Adapter, Micro B Female/Male, Exit 1 - UAD2.0MICB-1 - L-com, Inc.
North Andover, MA, United States
Right Angle USB Adapter, Micro B Female/Male, Exit 1
UAD2.0MICB-1
Right Angle USB Adapter, Micro B Female/Male, Exit 1 UAD2.0MICB-1
L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI. Features Used to connect USB micro b cables in tight fit applications 30 microinch gold contact plating provides reliable connections with repeated mating cycles Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently 100% shielding provides EMI/RFI protection Durable molded housing provides long life Application Tight fit applications GPS and PC peripherals OEM

L-com's UAD2.0MICB series low profile right angle USB adapters are perfect for tight fit applications. Two exit options are available allowing cables to exit in opposite directions. Additionally, these robust 90° USB adapters feature 30 microinch gold plated contacts to stand up to many mating cycles and 100% shielding throughout for protection against data corrupting EMI/RFI.

Features

  • Used to connect USB micro b cables in tight fit applications
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Ideal for GPS units in tight spaces and/or units that are plugged and unplugged frequently
  • 100% shielding provides EMI/RFI protection
  • Durable molded housing provides long life

Application

  • Tight fit applications
  • GPS and PC peripherals
  • OEM
Supplier's Site
Adptusb Micb M/f Ra Exit 1 L-Com - 64W0041 - Newark, An Avnet Company
Chicago, IL, United States
Adptusb Micb M/f Ra Exit 1 L-Com
64W0041
Adptusb Micb M/f Ra Exit 1 L-Com 64W0041
ADPTUSB MICB M/F RA EXIT 1

ADPTUSB MICB M/F RA EXIT 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD2.0MICB-1 64W0041
Product Name Right Angle USB Adapter, Micro B Female/Male, Exit 1 Adptusb Micb M/f Ra Exit 1 L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products