L-com, Inc. USB 2.0 Adapter Coupler, Shielded, Type A Female Jack Receptacle to Type B Male Plug, In-line, Black U2C00042

Description
These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used to bridge two cables. It is not always necessary to change cables if the connectors don't line up! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. 30um gold contact plating provides many reliable mating cycles. Socket saver types extend the life of expensive and irreplaceable cables and ports by taking the abuse of frequent mating instead of the valuable device. The low profile design reduces leverage strain on overstressed computer ports and cables. Order online today. Features Solves mismatched USB connector combinations and bridge or lengthen cables Molded construction provides great durability 30um gold plated contacts provide reliable connections with repeated mating cycles Easily convert your existing cables to fit your current application needs Available with over 10 connector and gender combinations with both USB 2.0 and USB 3.0 options available Application USB 2.0 applications PC peripheral interconnects Test and measurement Data acquisition Printers
Datasheet
Description
These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used to bridge two cables. It is not always necessary to change cables if the connectors don't line up! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. 30um gold contact plating provides many reliable mating cycles. Socket saver types extend the life of expensive and irreplaceable cables and ports by taking the abuse of frequent mating instead of the valuable device. The low profile design reduces leverage strain on overstressed computer ports and cables. Order online today. Features Solves mismatched USB connector combinations and bridge or lengthen cables Molded construction provides great durability 30um gold plated contacts provide reliable connections with repeated mating cycles Easily convert your existing cables to fit your current application needs Available with over 10 connector and gender combinations with both USB 2.0 and USB 3.0 options available Application USB 2.0 applications PC peripheral interconnects Test and measurement Data acquisition Printers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Adapter Coupler, Shielded, Type A Female Jack Receptacle to Type B Male Plug, In-line, Black - U2C00042 - L-com, Inc.
North Andover, MA, United States
USB 2.0 Adapter Coupler, Shielded, Type A Female Jack Receptacle to Type B Male Plug, In-line, Black
U2C00042
USB 2.0 Adapter Coupler, Shielded, Type A Female Jack Receptacle to Type B Male Plug, In-line, Black U2C00042
These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used to bridge two cables. It is not always necessary to change cables if the connectors don't line up! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. 30um gold contact plating provides many reliable mating cycles. Socket saver types extend the life of expensive and irreplaceable cables and ports by taking the abuse of frequent mating instead of the valuable device. The low profile design reduces leverage strain on overstressed computer ports and cables. Order online today. Features Solves mismatched USB connector combinations and bridge or lengthen cables Molded construction provides great durability 30um gold plated contacts provide reliable connections with repeated mating cycles Easily convert your existing cables to fit your current application needs Available with over 10 connector and gender combinations with both USB 2.0 and USB 3.0 options available Application USB 2.0 applications PC peripheral interconnects Test and measurement Data acquisition Printers

These L-com U2C000 series USB adapters and couplers provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They can also be used to bridge two cables. It is not always necessary to change cables if the connectors don't line up! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. 30um gold contact plating provides many reliable mating cycles. Socket saver types extend the life of expensive and irreplaceable cables and ports by taking the abuse of frequent mating instead of the valuable device. The low profile design reduces leverage strain on overstressed computer ports and cables. Order online today.

Features

  • Solves mismatched USB connector combinations and bridge or lengthen cables
  • Molded construction provides great durability
  • 30um gold plated contacts provide reliable connections with repeated mating cycles
  • Easily convert your existing cables to fit your current application needs
  • Available with over 10 connector and gender combinations with both USB 2.0 and USB 3.0 options available

Application

  • USB 2.0 applications
  • PC peripheral interconnects
  • Test and measurement
  • Data acquisition
  • Printers
Supplier's Site
Usb Adapter, 2.0 Type A Rcpt-Type B Plug; Usb Connector Convert From L-Com - 84AH1958 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A Rcpt-Type B Plug; Usb Connector Convert From L-Com
84AH1958
Usb Adapter, 2.0 Type A Rcpt-Type B Plug; Usb Connector Convert From L-Com 84AH1958
USB ADAPTER, 2.0 TYPE A RCPT-TYPE B PLUG; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Plug; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A RCPT-TYPE B PLUG; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Plug; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number U2C00042 84AH1958
Product Name USB 2.0 Adapter Coupler, Shielded, Type A Female Jack Receptacle to Type B Male Plug, In-line, Black Usb Adapter, 2.0 Type A Rcpt-Type B Plug; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers