L-com, Inc. USB Adapter, Micro B Male / Standard A Male UAD031MM

Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A male Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Description
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A male Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Micro B Male / Standard A Male - UAD031MM - L-com, Inc.
North Andover, MA, United States
USB Adapter, Micro B Male / Standard A Male
UAD031MM
USB Adapter, Micro B Male / Standard A Male UAD031MM
The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface. Features Adapter, USB micro B male to standard A male Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is black Application PC Peripheral Interconnects Test and Measurement Data Acquisition

The Micro USB B interface is rapidly gaining in popularity for use with cell phones and personal digital assistants (PDA's). Five adapters are now available to adapt standard USB connectors to this emerging interface.

Features

  • Adapter, USB micro B male to standard A male
  • Eliminate the need for cabling by connecting directly from a USB port to a micro B enabled device
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is black

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Adpt Usb Am/micro Bm L-Com - 23T9545 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb Am/micro Bm L-Com
23T9545
Adpt Usb Am/micro Bm L-Com 23T9545
ADPT USB AM/MICRO BM

ADPT USB AM/MICRO BM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD031MM 23T9545
Product Name USB Adapter, Micro B Male / Standard A Male Adpt Usb Am/micro Bm L-Com
Connector Type USB Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details