L-com, Inc. USB 3.0 Type A female to male Micro B Adaptor U3C00025

Description
Three USB 3.0 adapters are now available to help solve problems in the field. Help solve mismatched applications in the field or allow for easy cable extension. Adapter helps save money by adapting your existing cables from exisitng devices to newer Host devices. Features USB 3.0 speed Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue Application Use as a socket saver or a gender changers PC and PC peripheral devices Mobile Devices Data Acquisition
Description
Three USB 3.0 adapters are now available to help solve problems in the field. Help solve mismatched applications in the field or allow for easy cable extension. Adapter helps save money by adapting your existing cables from exisitng devices to newer Host devices. Features USB 3.0 speed Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue Application Use as a socket saver or a gender changers PC and PC peripheral devices Mobile Devices Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A female to male Micro B Adaptor - U3C00025 - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A female to male Micro B Adaptor
U3C00025
USB 3.0 Type A female to male Micro B Adaptor U3C00025
Three USB 3.0 adapters are now available to help solve problems in the field. Help solve mismatched applications in the field or allow for easy cable extension. Adapter helps save money by adapting your existing cables from exisitng devices to newer Host devices. Features USB 3.0 speed Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Color is blue Application Use as a socket saver or a gender changers PC and PC peripheral devices Mobile Devices Data Acquisition

Three USB 3.0 adapters are now available to help solve problems in the field. Help solve mismatched applications in the field or allow for easy cable extension. Adapter helps save money by adapting your existing cables from exisitng devices to newer Host devices.

Features

  • USB 3.0 speed
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Color is blue

Application

  • Use as a socket saver or a gender changers
  • PC and PC peripheral devices
  • Mobile Devices
  • Data Acquisition
Supplier's Site
Adpt Usb 3.0 A F To Micro B M L-Com - 23AK9384 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb 3.0 A F To Micro B M L-Com
23AK9384
Adpt Usb 3.0 A F To Micro B M L-Com 23AK9384
ADPT USB 3.0 A F TO MICRO B M

ADPT USB 3.0 A F TO MICRO B M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number U3C00025 23AK9384
Product Name USB 3.0 Type A female to male Micro B Adaptor Adpt Usb 3.0 A F To Micro B M L-Com
Connector Type USB Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 292304-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
11 suppliers
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details