L-com, Inc. USB Type A Adapter, Female Bulkhead/Female Header 0.5M UPMA5-05M

Description
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available. Features Allows USB cables to be passed through panels or enclosures Type A jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface
Description
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available. Features Allows USB cables to be passed through panels or enclosures Type A jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Suppliers

Company
Product
Description
Supplier Links
USB Type A Adapter, Female Bulkhead/Female Header 0.5M - UPMA5-05M - L-com, Inc.
North Andover, MA, United States
USB Type A Adapter, Female Bulkhead/Female Header 0.5M
UPMA5-05M
USB Type A Adapter, Female Bulkhead/Female Header 0.5M UPMA5-05M
Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available. Features Allows USB cables to be passed through panels or enclosures Type A jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch Mounting hardware included Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters Color: Gray Application PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface

Designed to make "board-to-box" USB connections a cinch, this light, flexible USB cable uses a pre-installed 5 pin female housing to a molded flange-mount USB type A female. Look no further for your USB panel mount solution! The cable is double shielded for maximum EMI resistance and the power conductors are 26 AWG to make the overall cable more flexible. Each assembly includes two 4-40 x 3/8" Phillips pan head mounting screws. Quantity and custom length pricing available.

Features

  • Allows USB cables to be passed through panels or enclosures
  • Type A jack (bulkhead/panel mount) to 5 position female header connector, 0.100"/2.54mm pitch
  • Mounting hardware included
  • Available in lengths of 0.3, 0.5, 0.75, 1, 2 and 3 meters
  • Color: Gray

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number UPMA5-05M
Product Name USB Type A Adapter, Female Bulkhead/Female Header 0.5M
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 7909F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details