L-com, Inc. Shielded USB Keystone Style Coupler (A Female /B Female) UADKEY-AB

Description
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects. Features Allows USB cables to be passed through panels, enclosures and wall plates One piece design plus stamped metal shell provides maximum protection from EMI/RFI 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A style female on the front, USB B style female on the back Application DAQ PC computing Industrial monitoring and control Test and measurement
Description
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects. Features Allows USB cables to be passed through panels, enclosures and wall plates One piece design plus stamped metal shell provides maximum protection from EMI/RFI 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A style female on the front, USB B style female on the back Application DAQ PC computing Industrial monitoring and control Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Shielded USB Keystone Style Coupler (A Female /B Female) - UADKEY-AB - L-com, Inc.
North Andover, MA, United States
Shielded USB Keystone Style Coupler (A Female /B Female)
UADKEY-AB
Shielded USB Keystone Style Coupler (A Female /B Female) UADKEY-AB
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects. Features Allows USB cables to be passed through panels, enclosures and wall plates One piece design plus stamped metal shell provides maximum protection from EMI/RFI 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A style female on the front, USB B style female on the back Application DAQ PC computing Industrial monitoring and control Test and measurement

L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects.

Features

  • Allows USB cables to be passed through panels, enclosures and wall plates
  • One piece design plus stamped metal shell provides maximum protection from EMI/RFI
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are USB A style female on the front, USB B style female on the back

Application

  • DAQ
  • PC computing
  • Industrial monitoring and control
  • Test and measurement
Supplier's Site
Adpt Usb Keystone A-B Rohs Compliant L-Com - 23T9542 - Newark, An Avnet Company
Chicago, IL, United States
Adpt Usb Keystone A-B Rohs Compliant L-Com
23T9542
Adpt Usb Keystone A-B Rohs Compliant L-Com 23T9542
ADPT USB KEYSTONE A-B ROHS COMPLIANT: YES

ADPT USB KEYSTONE A-B ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UADKEY-AB 23T9542
Product Name Shielded USB Keystone Style Coupler (A Female /B Female) Adpt Usb Keystone A-B Rohs Compliant L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y34V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details