L-com, Inc. Field Terminable Category 6A Angled RJ45 Plug TSPFTC6AS-RA

Description
Field terminable 6A plug for 10 Gigabit networks with adjustable 90° Right Angle boot. Quick and easy termination involves inserting conductors into a load bar, inserting the load bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. The boot can be set at 8 different 45° increments providing for any angled cable exit you desire including the left, right, up or down in 90° or 45°. Perfect for creating high-performance cables in the field. Features Meets or exceeds ANSI/TIA-568-C.2 Category 6A Recommended for cable diameters from 0.236" (6.0mm) to 0.335" (8.5mm) Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; Cable to plug tensile strength: 20 LBS (89N) minimum Easy to use field termination RJ45 plug; angled boot can be set at 8 different 45° increments during installation IDC termination is predictable, easy and recommended for use with 23-26 AWG solid wire Application 10gig Ethernet Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity
Description
Field terminable 6A plug for 10 Gigabit networks with adjustable 90° Right Angle boot. Quick and easy termination involves inserting conductors into a load bar, inserting the load bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. The boot can be set at 8 different 45° increments providing for any angled cable exit you desire including the left, right, up or down in 90° or 45°. Perfect for creating high-performance cables in the field. Features Meets or exceeds ANSI/TIA-568-C.2 Category 6A Recommended for cable diameters from 0.236" (6.0mm) to 0.335" (8.5mm) Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; Cable to plug tensile strength: 20 LBS (89N) minimum Easy to use field termination RJ45 plug; angled boot can be set at 8 different 45° increments during installation IDC termination is predictable, easy and recommended for use with 23-26 AWG solid wire Application 10gig Ethernet Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Field Terminable Category 6A Angled RJ45 Plug - TSPFTC6AS-RA - L-com, Inc.
North Andover, MA, United States
Field Terminable Category 6A Angled RJ45 Plug
TSPFTC6AS-RA
Field Terminable Category 6A Angled RJ45 Plug TSPFTC6AS-RA
Field terminable 6A plug for 10 Gigabit networks with adjustable 90° Right Angle boot. Quick and easy termination involves inserting conductors into a load bar, inserting the load bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. The boot can be set at 8 different 45° increments providing for any angled cable exit you desire including the left, right, up or down in 90° or 45°. Perfect for creating high-performance cables in the field. Features Meets or exceeds ANSI/TIA-568-C.2 Category 6A Recommended for cable diameters from 0.236" (6.0mm) to 0.335" (8.5mm) Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; Cable to plug tensile strength: 20 LBS (89N) minimum Easy to use field termination RJ45 plug; angled boot can be set at 8 different 45° increments during installation IDC termination is predictable, easy and recommended for use with 23-26 AWG solid wire Application 10gig Ethernet Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity

Field terminable 6A plug for 10 Gigabit networks with adjustable 90° Right Angle boot. Quick and easy termination involves inserting conductors into a load bar, inserting the load bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. The boot can be set at 8 different 45° increments providing for any angled cable exit you desire including the left, right, up or down in 90° or 45°. Perfect for creating high-performance cables in the field.

Features

  • Meets or exceeds ANSI/TIA-568-C.2 Category 6A
  • Recommended for cable diameters from 0.236" (6.0mm) to 0.335" (8.5mm)
  • Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; Cable to plug tensile strength: 20 LBS (89N) minimum
  • Easy to use field termination RJ45 plug; angled boot can be set at 8 different 45° increments during installation
  • IDC termination is predictable, easy and recommended for use with 23-26 AWG solid wire

Application

  • 10gig Ethernet
  • Field installations and repair
  • Industrial monitoring and control
  • Test and measurement
  • I/O connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TSPFTC6AS-RA
Product Name Field Terminable Category 6A Angled RJ45 Plug
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M5AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Coaxial Adapters - NAA1L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Industrial RJ - DRPC115007010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details