L-com, Inc. Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Orange UJ110C6-ORN

Description
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure
Description
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure

Suppliers

Company
Product
Description
Supplier Links
Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Orange - UJ110C6-ORN - L-com, Inc.
North Andover, MA, United States
Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Orange
UJ110C6-ORN
Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Orange UJ110C6-ORN
HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today. Features Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination Unique strain relief design secures cable terminations Staggered contacts provide superior performance Configured with both 568A and 568B wiring schemes to work with all installations IDC 110 terminals accept 22-26 AWG solid twisted-pair cable Application Premise Wiring LAN installations Ethernet LANs Telecom infrastructure

HellermannTyton's modular jacks are designed to "future proof" installations. The patented design uses crosstalk cancellation technology that allows for consistently superior performance. The jack's design promotes ease of use for the installer. An extra tab allows for effortless removal of the jack from the faceplate and a built-in strain relief maintains solid termination of cable. Large volume quote available; Contact us today.

Features

  • Premium Grade Category 6 RJ45 IDC 110 Keystone Jacks for cable termination
  • Unique strain relief design secures cable terminations
  • Staggered contacts provide superior performance
  • Configured with both 568A and 568B wiring schemes to work with all installations
  • IDC 110 terminals accept 22-26 AWG solid twisted-pair cable

Application

  • Premise Wiring
  • LAN installations
  • Ethernet LANs
  • Telecom infrastructure
Supplier's Site
Keystone 110-Rj45 Jk Cat6 Orn L-Com - 90M1909 - Newark, An Avnet Company
Chicago, IL, United States
Keystone 110-Rj45 Jk Cat6 Orn L-Com
90M1909
Keystone 110-Rj45 Jk Cat6 Orn L-Com 90M1909
KEYSTONE 110-RJ45 JK CAT6 ORN

KEYSTONE 110-RJ45 JK CAT6 ORN

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UJ110C6-ORN 90M1909
Product Name Category 6 Keystone Jack, 110/RJ45 (8x8), EIA568A/B Orange Keystone 110-Rj45 Jk Cat6 Orn L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers