L-com, Inc. Type A USB Connector USBCN2.0-A

Description
Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Difficult to find USB connectors and hoods are available for custom lengths and applications. The USB connector system is the connector of choice for many applications due to its low material and labor costs. Connectors feature gold plated solder contacts, nickel-plated steel shells, and a UL94V-0 rated housing. Two types of hoods for A and B style connectors are available. Option 1 is light gray PVC. Option 2 is black Low Smoke Zero Halogen. Quantity discounts available, please contact your L-com Sales Representative. Features Ideal for custom length cables or field repair use Gold contact plating provides reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood material satisfy flammability requirements Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Available in Type A or B style; hood options are light gray PVC or black LSZH Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet
Description
Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Difficult to find USB connectors and hoods are available for custom lengths and applications. The USB connector system is the connector of choice for many applications due to its low material and labor costs. Connectors feature gold plated solder contacts, nickel-plated steel shells, and a UL94V-0 rated housing. Two types of hoods for A and B style connectors are available. Option 1 is light gray PVC. Option 2 is black Low Smoke Zero Halogen. Quantity discounts available, please contact your L-com Sales Representative. Features Ideal for custom length cables or field repair use Gold contact plating provides reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood material satisfy flammability requirements Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Available in Type A or B style; hood options are light gray PVC or black LSZH Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type A USB Connector - USBCN2.0-A - L-com, Inc.
North Andover, MA, United States
Type A USB Connector
USBCN2.0-A
Type A USB Connector USBCN2.0-A
Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Difficult to find USB connectors and hoods are available for custom lengths and applications. The USB connector system is the connector of choice for many applications due to its low material and labor costs. Connectors feature gold plated solder contacts, nickel-plated steel shells, and a UL94V-0 rated housing. Two types of hoods for A and B style connectors are available. Option 1 is light gray PVC. Option 2 is black Low Smoke Zero Halogen. Quantity discounts available, please contact your L-com Sales Representative. Features Ideal for custom length cables or field repair use Gold contact plating provides reliable connections with repeated mating cycles UL94V-0 rated connector insulator and hood material satisfy flammability requirements Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Available in Type A or B style; hood options are light gray PVC or black LSZH Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available. Difficult to find USB connectors and hoods are available for custom lengths and applications. The USB connector system is the connector of choice for many applications due to its low material and labor costs. Connectors feature gold plated solder contacts, nickel-plated steel shells, and a UL94V-0 rated housing. Two types of hoods for A and B style connectors are available. Option 1 is light gray PVC. Option 2 is black Low Smoke Zero Halogen. Quantity discounts available, please contact your L-com Sales Representative.

Features

  • Ideal for custom length cables or field repair use
  • Gold contact plating provides reliable connections with repeated mating cycles
  • UL94V-0 rated connector insulator and hood material satisfy flammability requirements
  • Note: The new USBCN2.0 and USBHD2.0 series are replacing the CNUSB and HOODUSB series. The new connectors are not compatible with the old hoods (USBCN2.0 connectors will not work with HOODUSB) & vice versa. Once CNUSB and HOODUSB stock is depleted they will no longer be available.
  • Available in Type A or B style; hood options are light gray PVC or black LSZH

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Usb Connector, Type A, Plug, Cable; Usb Connector Type L-Com - 04X9118 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, Type A, Plug, Cable; Usb Connector Type L-Com
04X9118
Usb Connector, Type A, Plug, Cable; Usb Connector Type L-Com 04X9118
USB CONNECTOR, TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions ; Connector Mounting:Cable Mount; Orientation:Vertical ; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

USB CONNECTOR, TYPE A, PLUG, CABLE; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions; Connector Mounting:Cable Mount; Orientation:Vertical; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number USBCN2.0-A 04X9118
Product Name Type A USB Connector Usb Connector, Type A, Plug, Cable; Usb Connector Type L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products