L-com, Inc. Category 6 Shielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KCS-R6

Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096 Shielded jacks provides protection from EMI/RFI interference Application LAN Premise Wiring MDF/IDF Ethernet
Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096 Shielded jacks provides protection from EMI/RFI interference Application LAN Premise Wiring MDF/IDF Ethernet

Suppliers

Company
Product
Description
Supplier Links
Category 6 Shielded RJ45 (8x8) Right Angle Keystone Coupler - TDG1026KCS-R6 - L-com, Inc.
North Andover, MA, United States
Category 6 Shielded RJ45 (8x8) Right Angle Keystone Coupler
TDG1026KCS-R6
Category 6 Shielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026KCS-R6
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096 Shielded jacks provides protection from EMI/RFI interference Application LAN Premise Wiring MDF/IDF Ethernet

An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements.

Features

  • High Performance Cat 6 right angle coupler for panel, wall plate and enclosure mounting
  • Meets or exceeds Category 6 standards
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • EIA568A/B dual wiring provides compatibility in every installation & RJ45 jacks conform to TIA-1096
  • Shielded jacks provides protection from EMI/RFI interference

Application

  • LAN
  • Premise Wiring
  • MDF/IDF
  • Ethernet
Supplier's Site
Cplr Rj45 F-F Cat6 Shld Rt Ang L-Com - 28X8444 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Rj45 F-F Cat6 Shld Rt Ang L-Com
28X8444
Cplr Rj45 F-F Cat6 Shld Rt Ang L-Com 28X8444
CPLR RJ45 F-F CAT6 SHLD RT ANG

CPLR RJ45 F-F CAT6 SHLD RT ANG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026KCS-R6 28X8444
Product Name Category 6 Shielded RJ45 (8x8) Right Angle Keystone Coupler Cplr Rj45 F-F Cat6 Shld Rt Ang L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products