L-com, Inc. Ethernet Shielded Category 8 RJ45 Field Termination Plug, Rated for 25-40gig, Ruggedized Metal Design, 22-26AWG, PoE Plus Plus Rated TSPFTC8S

Description
L-com's TSPFTC8S field terminable Category 8 rated plug is suitable for 10, 25 or 40 Gigabit networks. Termination is quick, easy, repeatable and does not require any special tools. Rated for 4 pair, PoE++ applications, this plug can be mated and unmated even while under electrical load without fear of damage. A metal shell provides shielding from EMI and RFI and makes the plug more durable than a plastic alternative. Accepts solid or stranded conductor cable equally. Each plug comes with an IDC cap, dust cap and installation instructions. Order online today. Features Easy to use 25 and 40gig rated Cat 8 field termination RJ45 (8x8) plug Tool-less termination is predictable, easy and accommodates 22-26AWG solid or stranded wire Meets or exceeds ANSI/TIA-568.2-D Category 8 and IEC 802.3bt PoE++ standards Recommended for cables with an outer diameter of 0.26-0.33" (6.5-8.5mm) Durable metal shell provides EMI/RFI protection and rugged strength when compared to plastic alternatives Application Category 6a, 7 and 8 networks Industrial monitoring and control Test and measurement Field installations and repair I/O connectivity
Description
L-com's TSPFTC8S field terminable Category 8 rated plug is suitable for 10, 25 or 40 Gigabit networks. Termination is quick, easy, repeatable and does not require any special tools. Rated for 4 pair, PoE++ applications, this plug can be mated and unmated even while under electrical load without fear of damage. A metal shell provides shielding from EMI and RFI and makes the plug more durable than a plastic alternative. Accepts solid or stranded conductor cable equally. Each plug comes with an IDC cap, dust cap and installation instructions. Order online today. Features Easy to use 25 and 40gig rated Cat 8 field termination RJ45 (8x8) plug Tool-less termination is predictable, easy and accommodates 22-26AWG solid or stranded wire Meets or exceeds ANSI/TIA-568.2-D Category 8 and IEC 802.3bt PoE++ standards Recommended for cables with an outer diameter of 0.26-0.33" (6.5-8.5mm) Durable metal shell provides EMI/RFI protection and rugged strength when compared to plastic alternatives Application Category 6a, 7 and 8 networks Industrial monitoring and control Test and measurement Field installations and repair I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Ethernet Shielded Category 8 RJ45 Field Termination Plug, Rated for 25-40gig, Ruggedized Metal Design, 22-26AWG, PoE Plus Plus Rated - TSPFTC8S - L-com, Inc.
North Andover, MA, United States
Ethernet Shielded Category 8 RJ45 Field Termination Plug, Rated for 25-40gig, Ruggedized Metal Design, 22-26AWG, PoE Plus Plus Rated
TSPFTC8S
Ethernet Shielded Category 8 RJ45 Field Termination Plug, Rated for 25-40gig, Ruggedized Metal Design, 22-26AWG, PoE Plus Plus Rated TSPFTC8S
L-com's TSPFTC8S field terminable Category 8 rated plug is suitable for 10, 25 or 40 Gigabit networks. Termination is quick, easy, repeatable and does not require any special tools. Rated for 4 pair, PoE++ applications, this plug can be mated and unmated even while under electrical load without fear of damage. A metal shell provides shielding from EMI and RFI and makes the plug more durable than a plastic alternative. Accepts solid or stranded conductor cable equally. Each plug comes with an IDC cap, dust cap and installation instructions. Order online today. Features Easy to use 25 and 40gig rated Cat 8 field termination RJ45 (8x8) plug Tool-less termination is predictable, easy and accommodates 22-26AWG solid or stranded wire Meets or exceeds ANSI/TIA-568.2-D Category 8 and IEC 802.3bt PoE++ standards Recommended for cables with an outer diameter of 0.26-0.33" (6.5-8.5mm) Durable metal shell provides EMI/RFI protection and rugged strength when compared to plastic alternatives Application Category 6a, 7 and 8 networks Industrial monitoring and control Test and measurement Field installations and repair I/O connectivity

L-com's TSPFTC8S field terminable Category 8 rated plug is suitable for 10, 25 or 40 Gigabit networks. Termination is quick, easy, repeatable and does not require any special tools. Rated for 4 pair, PoE++ applications, this plug can be mated and unmated even while under electrical load without fear of damage. A metal shell provides shielding from EMI and RFI and makes the plug more durable than a plastic alternative. Accepts solid or stranded conductor cable equally. Each plug comes with an IDC cap, dust cap and installation instructions. Order online today.

Features

  • Easy to use 25 and 40gig rated Cat 8 field termination RJ45 (8x8) plug
  • Tool-less termination is predictable, easy and accommodates 22-26AWG solid or stranded wire
  • Meets or exceeds ANSI/TIA-568.2-D Category 8 and IEC 802.3bt PoE++ standards
  • Recommended for cables with an outer diameter of 0.26-0.33" (6.5-8.5mm)
  • Durable metal shell provides EMI/RFI protection and rugged strength when compared to plastic alternatives

Application

  • Category 6a, 7 and 8 networks
  • Industrial monitoring and control
  • Test and measurement
  • Field installations and repair
  • I/O connectivity
Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cat8; Modular Connector Type L-Com - 78AH1131 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat8; Modular Connector Type L-Com
78AH1131
Rj45 Conn, Plug, 8P8C, 1Port, Cat8; Modular Connector Type L-Com 78AH1131
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT8; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT8; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSPFTC8S 78AH1131
Product Name Ethernet Shielded Category 8 RJ45 Field Termination Plug, Rated for 25-40gig, Ruggedized Metal Design, 22-26AWG, PoE Plus Plus Rated Rj45 Conn, Plug, 8P8C, 1Port, Cat8; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products