L-com, Inc. Field Terminable Category 6A RJ45 Plug TSPFTC6AS

Description
Field terminable 6A plug for 10 Gigabit networks. IP20 rated. Quick and easy termination involves inserting conductors into a load bar, inserting the oad bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. Perfect for creating high-performance cables in the field. Features Easy to use field termination RJ45 plug IDC termination is predictable, easy and recommended for 23-26 AWG solid wire Meets or exceeds ANSI/TIA-568-C.2 Category 6A Recommended for cable diameters from 0.200" to 0.330" Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Application Industrial monitoring and control Test and measurement Field installations and repair I/O connectivity
Description
Field terminable 6A plug for 10 Gigabit networks. IP20 rated. Quick and easy termination involves inserting conductors into a load bar, inserting the oad bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. Perfect for creating high-performance cables in the field. Features Easy to use field termination RJ45 plug IDC termination is predictable, easy and recommended for 23-26 AWG solid wire Meets or exceeds ANSI/TIA-568-C.2 Category 6A Recommended for cable diameters from 0.200" to 0.330" Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Application Industrial monitoring and control Test and measurement Field installations and repair I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Field Terminable Category 6A RJ45 Plug - TSPFTC6AS - L-com, Inc.
North Andover, MA, United States
Field Terminable Category 6A RJ45 Plug
TSPFTC6AS
Field Terminable Category 6A RJ45 Plug TSPFTC6AS
Field terminable 6A plug for 10 Gigabit networks. IP20 rated. Quick and easy termination involves inserting conductors into a load bar, inserting the oad bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. Perfect for creating high-performance cables in the field. Features Easy to use field termination RJ45 plug IDC termination is predictable, easy and recommended for 23-26 AWG solid wire Meets or exceeds ANSI/TIA-568-C.2 Category 6A Recommended for cable diameters from 0.200" to 0.330" Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum Application Industrial monitoring and control Test and measurement Field installations and repair I/O connectivity

Field terminable 6A plug for 10 Gigabit networks. IP20 rated. Quick and easy termination involves inserting conductors into a load bar, inserting the oad bar into the connector and then compressing with pliers. All the conductors are terminated at the same time producing reliable and consistent terminations. Perfect for creating high-performance cables in the field.

Features

  • Easy to use field termination RJ45 plug
  • IDC termination is predictable, easy and recommended for 23-26 AWG solid wire
  • Meets or exceeds ANSI/TIA-568-C.2 Category 6A
  • Recommended for cable diameters from 0.200" to 0.330"
  • Temperature range -40°C to 70°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum

Application

  • Industrial monitoring and control
  • Test and measurement
  • Field installations and repair
  • I/O connectivity
Supplier's Site
Rj45 Field-Term C6A Shld Plug L-Com - 88AH7862 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Field-Term C6A Shld Plug L-Com
88AH7862
Rj45 Field-Term C6A Shld Plug L-Com 88AH7862
RJ45 FIELD-TERM C6A SHLD PLUG

RJ45 FIELD-TERM C6A SHLD PLUG

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSPFTC6AS 88AH7862
Product Name Field Terminable Category 6A RJ45 Plug Rj45 Field-Term C6A Shld Plug L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details