L-com, Inc. Rj50, Plug, 10, 10, 1; Modular Connector Type L-Com TDR10P10C

Description
RJ50, PLUG, 10, 10, 1; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
RJ50, PLUG, 10, 10, 1; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj50, Plug, 10, 10, 1; Modular Connector Type L-Com - 45M7268 - Newark, An Avnet Company
Chicago, IL, United States
Rj50, Plug, 10, 10, 1; Modular Connector Type L-Com
45M7268
Rj50, Plug, 10, 10, 1; Modular Connector Type L-Com 45M7268
RJ50, PLUG, 10, 10, 1; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

RJ50, PLUG, 10, 10, 1; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M7268
Product Name Rj50, Plug, 10, 10, 1; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details