L-com, Inc. M12 5 Pin A-Code Male to 2x M12 5 Pin A-Code Female T Coupler TC-M125AM-2M125AF

Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 5 Position, A-Coded (single keyway) Male to 2x M12 5 Position, A-Coded (single keyway) Female Pins 2 and 3 are bridged for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services
Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 5 Position, A-Coded (single keyway) Male to 2x M12 5 Position, A-Coded (single keyway) Female Pins 2 and 3 are bridged for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 5 Pin A-Code Male to 2x M12 5 Pin A-Code Female T Coupler - TC-M125AM-2M125AF - L-com, Inc.
North Andover, MA, United States
M12 5 Pin A-Code Male to 2x M12 5 Pin A-Code Female T Coupler
TC-M125AM-2M125AF
M12 5 Pin A-Code Male to 2x M12 5 Pin A-Code Female T Coupler TC-M125AM-2M125AF
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 5 Position, A-Coded (single keyway) Male to 2x M12 5 Position, A-Coded (single keyway) Female Pins 2 and 3 are bridged for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today.

Features

  • M12, 5 Position, A-Coded (single keyway) Male to 2x M12 5 Position, A-Coded (single keyway) Female
  • Pins 2 and 3 are bridged for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current
  • IP67 rated when properly mated
  • Temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm

Application

  • Field Bus, Profibus or CAN bus
  • Sensors and Actuators
  • Motion Controllers, factory automation and industrial control
  • I/O connectivity
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-M125AM-2M125AF
Product Name M12 5 Pin A-Code Male to 2x M12 5 Pin A-Code Female T Coupler
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details