L-com, Inc. M12 5 Pin A-Code Male to 2x M12 4 Pin A-Code Female T Coupler TC-M125AM-2M124AF

Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 5 Position, A-Coded (single keyway) Male to 2x M12 4 Position, A-Coded (single keyway) Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services
Description
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 5 Position, A-Coded (single keyway) Male to 2x M12 4 Position, A-Coded (single keyway) Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

Suppliers

Company
Product
Description
Supplier Links
M12 5 Pin A-Code Male to 2x M12 4 Pin A-Code Female T Coupler - TC-M125AM-2M124AF - L-com, Inc.
North Andover, MA, United States
M12 5 Pin A-Code Male to 2x M12 4 Pin A-Code Female T Coupler
TC-M125AM-2M124AF
M12 5 Pin A-Code Male to 2x M12 4 Pin A-Code Female T Coupler TC-M125AM-2M124AF
M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today. Features M12, 5 Position, A-Coded (single keyway) Male to 2x M12 4 Position, A-Coded (single keyway) Female Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current IP67 rated when properly mated Temperature range: -25°C to +85°C Recommended torque value: 0.6Nm Application Field Bus, Profibus or CAN bus Sensors and Actuators Motion Controllers, factory automation and industrial control I/O connectivity Food and beverage services

M12 to M12 and M12 to M8 T couplers are designed to bridge 3 separate connections for Industrial Control or Signal Distribution applications. They are IP67 rated and their plastic housings are resistent to most chemicals and oils. These products are NOT intended for use with direct current. Buy online today.

Features

  • M12, 5 Position, A-Coded (single keyway) Male to 2x M12 4 Position, A-Coded (single keyway) Female
  • Wiring is intended to distribute two separate signals for Industrial Control or Signal Distribution applications; this part is NOT intended for Interrupting Current
  • IP67 rated when properly mated
  • Temperature range: -25°C to +85°C
  • Recommended torque value: 0.6Nm

Application

  • Field Bus, Profibus or CAN bus
  • Sensors and Actuators
  • Motion Controllers, factory automation and industrial control
  • I/O connectivity
  • Food and beverage services
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TC-M125AM-2M124AF
Product Name M12 5 Pin A-Code Male to 2x M12 4 Pin A-Code Female T Coupler
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details