L-com, Inc. USB Adapter, Type A Female / Type B Female UAD013FF

Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet
Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Type A Female / Type B Female - UAD013FF - L-com, Inc.
North Andover, MA, United States
USB Adapter, Type A Female / Type B Female
UAD013FF
USB Adapter, Type A Female / Type B Female UAD013FF
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition

These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI.

Features

  • Solves mismatched USB connector combinations
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Easily convert existing cables to your needs
  • Available in ten connector combinations

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com - 88M2208 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
88M2208
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com 88M2208
USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Brass; Connector Type:USB RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Brass; Connector Type:USB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD013FF 88M2208
Product Name USB Adapter, Type A Female / Type B Female Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details