L-com, Inc. Modular Coupler, RJ12 (6x6), Straight Wired TDG1026-6C

Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Gold plated contacts for optimum performance Application Telecommunications LAN Premise wiring Voice/Data
Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Gold plated contacts for optimum performance Application Telecommunications LAN Premise wiring Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ12 (6x6), Straight Wired - TDG1026-6C - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ12 (6x6), Straight Wired
TDG1026-6C
Modular Coupler, RJ12 (6x6), Straight Wired TDG1026-6C
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Gold plated contacts for optimum performance Application Telecommunications LAN Premise wiring Voice/Data

L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today!

Features

  • Compact inline design cleanly connects like cables together
  • Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications
  • Same day shipping on most items; Order online today!
  • Straight or cross-wired for telephone and data applications
  • Gold plated contacts for optimum performance

Application

  • Telecommunications
  • LAN
  • Premise wiring
  • Voice/Data
Supplier's Site
Modular Coupler 6X6 Straight L-Com - 90M1508 - Newark, An Avnet Company
Chicago, IL, United States
Modular Coupler 6X6 Straight L-Com
90M1508
Modular Coupler 6X6 Straight L-Com 90M1508
MODULAR COUPLER 6X6 STRAIGHT

MODULAR COUPLER 6X6 STRAIGHT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026-6C 90M1508
Product Name Modular Coupler, RJ12 (6x6), Straight Wired Modular Coupler 6X6 Straight L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details