L-com, Inc. Modular Coupler, RJ11 (6x4), Straight Wired TDG1026-4C

Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Gold plated contacts for optimum performance Compact inline design cleanly connects like cables together Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Application LAN Premise wiring Voice/Data Telecommunications
Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Gold plated contacts for optimum performance Compact inline design cleanly connects like cables together Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Application LAN Premise wiring Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ11 (6x4), Straight Wired - TDG1026-4C - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ11 (6x4), Straight Wired
TDG1026-4C
Modular Coupler, RJ11 (6x4), Straight Wired TDG1026-4C
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Gold plated contacts for optimum performance Compact inline design cleanly connects like cables together Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Application LAN Premise wiring Voice/Data Telecommunications

L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today!

Features

  • Gold plated contacts for optimum performance
  • Compact inline design cleanly connects like cables together
  • Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications
  • Same day shipping on most items; Order online today!
  • Straight or cross-wired for telephone and data applications

Application

  • LAN
  • Premise wiring
  • Voice/Data
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number TDG1026-4C
Product Name Modular Coupler, RJ11 (6x4), Straight Wired
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Male, Female - SALE-9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers