L-com, Inc. Modular Coupler, RJ45 (8x8), Straight Wired TDG1026-8C

Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Gold plated contacts for optimum performance Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Application Premise wiring Telecommunications Voice/Data LAN
Datasheet
Description
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Gold plated contacts for optimum performance Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Application Premise wiring Telecommunications Voice/Data LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ45 (8x8), Straight Wired - TDG1026-8C - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ45 (8x8), Straight Wired
TDG1026-8C
Modular Coupler, RJ45 (8x8), Straight Wired TDG1026-8C
L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today! Features Compact inline design cleanly connects like cables together Gold plated contacts for optimum performance Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications Same day shipping on most items; Order online today! Straight or cross-wired for telephone and data applications Application Premise wiring Telecommunications Voice/Data LAN

L-com's affordable inline couplers offer an easy way to extend the length of modular cables. These couplers feature gold plated contacts for optimum performance. Available in straight or cross-wired style, these couplers will work with both telephone and data applications. Larger volume quotations are available; Contact us today!

Features

  • Compact inline design cleanly connects like cables together
  • Gold plated contacts for optimum performance
  • Inline Couplers – RJ11, RJ12, and RJ45 for telephone and data applications
  • Same day shipping on most items; Order online today!
  • Straight or cross-wired for telephone and data applications

Application

  • Premise wiring
  • Telecommunications
  • Voice/Data
  • LAN
Supplier's Site
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com - 14M8742 - Newark, An Avnet Company
Chicago, IL, United States
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
14M8742
In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com 14M8742
IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026-8C 14M8742
Product Name Modular Coupler, RJ45 (8x8), Straight Wired In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers