L-com, Inc. 4.3-10 Male Connector Crimp/Solder Attachment for LMR-600, LMR-600-DB, LMR-600-FR, and 600-Series Cable TC-600-4310M-X-LC

Description
L-com's 4.3-10 Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-600-4310M-X-LC Male 4.3-10 connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com's 4.3-10 Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-600-4310M-X-LC Male 4.3-10 connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3-10 Male Connector Crimp/Solder Attachment for LMR-600, LMR-600-DB, LMR-600-FR, and 600-Series Cable - TC-600-4310M-X-LC - L-com, Inc.
North Andover, MA, United States
4.3-10 Male Connector Crimp/Solder Attachment for LMR-600, LMR-600-DB, LMR-600-FR, and 600-Series Cable
TC-600-4310M-X-LC
4.3-10 Male Connector Crimp/Solder Attachment for LMR-600, LMR-600-DB, LMR-600-FR, and 600-Series Cable TC-600-4310M-X-LC
L-com's 4.3-10 Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz. The specifications and a basic dimensional drawing for TC-600-4310M-X-LC Male 4.3-10 connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications

L-com's 4.3-10 Male connector for LMR-600, LMR-600-DB, LMR-600-FR and 600-Series coax uses a Crimp/Solder attachment method. This 4.3-10 connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 4.3-10 Male connector operates up to a maximum frequency of 6 GHz.
The specifications and a basic dimensional drawing for TC-600-4310M-X-LC Male 4.3-10 connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/Non-Solder Contact attachment

Application

  • RF Boxes and components
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
4.3-10 Male Connector Crimp/solder Attachment For L-Com - 24AK6395 - Newark, An Avnet Company
Chicago, IL, United States
4.3-10 Male Connector Crimp/solder Attachment For L-Com
24AK6395
4.3-10 Male Connector Crimp/solder Attachment For L-Com 24AK6395
4.3-10 MALE CONNECTOR CRIMP/SOLDER ATTACHMENT FOR

4.3-10 MALE CONNECTOR CRIMP/SOLDER ATTACHMENT FOR

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TC-600-4310M-X-LC 24AK6395
Product Name 4.3-10 Male Connector Crimp/Solder Attachment for LMR-600, LMR-600-DB, LMR-600-FR, and 600-Series Cable 4.3-10 Male Connector Crimp/solder Attachment For L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 984558 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers