L-com, Inc. Shielded USB Keystone Style Coupler (A Female /A Female) UADKEY-AA

Description
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects. Features Allows USB cables to be passed through panels, enclosures and wall plates One piece design plus stamped metal shell provides maximum protection from EMI/RFI 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB A style female connectors on the front and back Application PC computing Industrial monitoring and control Test and measurement
Description
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects. Features Allows USB cables to be passed through panels, enclosures and wall plates One piece design plus stamped metal shell provides maximum protection from EMI/RFI 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB A style female connectors on the front and back Application PC computing Industrial monitoring and control Test and measurement

Suppliers

Company
Product
Description
Supplier Links
Shielded USB Keystone Style Coupler (A Female /A Female) - UADKEY-AA - L-com, Inc.
North Andover, MA, United States
Shielded USB Keystone Style Coupler (A Female /A Female)
UADKEY-AA
Shielded USB Keystone Style Coupler (A Female /A Female) UADKEY-AA
L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects. Features Allows USB cables to be passed through panels, enclosures and wall plates One piece design plus stamped metal shell provides maximum protection from EMI/RFI 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB A style female connectors on the front and back Application PC computing Industrial monitoring and control Test and measurement

L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting EMI/RFI. Contact us today for special pricing for your larger projects.

Features

  • Allows USB cables to be passed through panels, enclosures and wall plates
  • One piece design plus stamped metal shell provides maximum protection from EMI/RFI
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB A style female connectors on the front and back

Application

  • PC computing
  • Industrial monitoring and control
  • Test and measurement
Supplier's Site
Usb Adapter, 2.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com - 17X2400 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
17X2400
Usb Adapter, 2.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com 17X2400
USB ADAPTER, 2.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UADKEY-AA 17X2400
Product Name Shielded USB Keystone Style Coupler (A Female /A Female) Usb Adapter, 2.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details