L-com, Inc. Waterproof USB A panel Mount Jack female to female U2C00003

Description
IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock. Features IP67, mated Panel Cut (mm) 20.8 x 19.4 Panel Thickness (mm) 4 Cold plated contacts Temp Range -20 degree C to 70 degree C
Datasheet
Description
IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock. Features IP67, mated Panel Cut (mm) 20.8 x 19.4 Panel Thickness (mm) 4 Cold plated contacts Temp Range -20 degree C to 70 degree C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof USB A panel Mount Jack female to female - U2C00003 - L-com, Inc.
North Andover, MA, United States
Waterproof USB A panel Mount Jack female to female
U2C00003
Waterproof USB A panel Mount Jack female to female U2C00003
IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock. Features IP67, mated Panel Cut (mm) 20.8 x 19.4 Panel Thickness (mm) 4 Cold plated contacts Temp Range -20 degree C to 70 degree C

IP67 when mated Type A female to Type A female, front fastened with 2 point bayonet lock.

Features

  • IP67, mated
  • Panel Cut (mm) 20.8 x 19.4
  • Panel Thickness (mm) 4
  • Cold plated contacts
  • Temp Range -20 degree C to 70 degree C
Supplier's Site
Usb Adapter, 2.0 Type A Rcpt-A Rcpt; Usb Connector Convert From L-Com - 57AC6227 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A Rcpt-A Rcpt; Usb Connector Convert From L-Com
57AC6227
Usb Adapter, 2.0 Type A Rcpt-A Rcpt; Usb Connector Convert From L-Com 57AC6227
USB ADAPTER, 2.0 TYPE A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number U2C00003 57AC6227
Product Name Waterproof USB A panel Mount Jack female to female Usb Adapter, 2.0 Type A Rcpt-A Rcpt; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details