L-com, Inc. Profinet Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated TSPFTPFNS

Description
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today. Features Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm) Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum IDC termination is simple and predictable; recommended for use with 22-23 AWG solid wire Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Profinet applications Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity
Description
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today. Features Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm) Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum IDC termination is simple and predictable; recommended for use with 22-23 AWG solid wire Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Profinet applications Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity

Suppliers

Company
Product
Description
Supplier Links
Profinet Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated - TSPFTPFNS - L-com, Inc.
North Andover, MA, United States
Profinet Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated
TSPFTPFNS
Profinet Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated TSPFTPFNS
These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today. Features Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm) Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum IDC termination is simple and predictable; recommended for use with 22-23 AWG solid wire Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required Application Profinet applications Field installations and repair Industrial monitoring and control Test and measurement I/O connectivity

These shielded field terminable Category 5e rated plugs are specifically designed for larger gauge Profinet cables. Available in straight or right angle versions. The angled version can be set at any 90° or 45° increment during termination. Termination is quick, easy and instructions are included with each connector. These are perfect for creating high-performance cables in the field. An optional hand tool is recommended in HT-TSPFT but is not required. L-com also sells Profinet bulk cable and finished assemblies if desired. Order online today.

Features

  • Easy to use field termination RJ45 plug designed for Profinet applications and rated for Category 5e and PoE+ Type I & II
  • Recommended for cables with an overall diameter of 0.24" to 0.33" (6.0-8.5mm)
  • Temperature range -40°C to 68°C; Durability: 1000 mating cycles minimum; IP20 rating; Cable to plug tensile strength: 20 LBS (89N) minimum
  • IDC termination is simple and predictable; recommended for use with 22-23 AWG solid wire
  • Terminating more than one plug? Optional hand tool HT-TSPFT is recommended to make consistent and quick terminations but is not required

Application

  • Profinet applications
  • Field installations and repair
  • Industrial monitoring and control
  • Test and measurement
  • I/O connectivity
Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com - 74AH3415 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com
74AH3415
Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com 74AH3415
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSPFTPFNS 74AH3415
Product Name Profinet Shielded RJ45 Field Termination Plug, 22-23AWG, PoE+ Rated Rj45 Conn, Plug, 8P8C, 1Port, Cat5E; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details