L-com, Inc. Category 6A Unshielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026K-RC6A

Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6A and Category 7 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet
Description
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6A and Category 7 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet

Suppliers

Company
Product
Description
Supplier Links
Category 6A Unshielded RJ45 (8x8) Right Angle Keystone Coupler - TDG1026K-RC6A - L-com, Inc.
North Andover, MA, United States
Category 6A Unshielded RJ45 (8x8) Right Angle Keystone Coupler
TDG1026K-RC6A
Category 6A Unshielded RJ45 (8x8) Right Angle Keystone Coupler TDG1026K-RC6A
An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements. Features High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting Meets or exceeds Category 6A and Category 7 standards Gold plated contacts provide reliable connections with repeated mating cycles EIA568A/B dual wiring provides compatibility in every installation RJ45 jacks conform to TIA-1096 Application LAN Premise Wiring MDF/IDF Ethernet

An exclusive product design from L-com, the new right angle series of Category 5e, 6 and 6a couplers offer true 90° connectivity while meeting Category standards. These unique right angle keystone couplers are designed to address tight fit applications commonly seen with wall plates and some patch panel designs. These robust right angle Category Rated couplers come in C5e, C6 & C6a versions and fit standard .765" X .585" keystone openings so they can be used for myriad voice, video and data applications. Quantity discounts are available for OEM and volume requirements.

Features

  • High Performance Cat 6A right angle coupler for panel, wall plate and enclosure mounting
  • Meets or exceeds Category 6A and Category 7 standards
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • EIA568A/B dual wiring provides compatibility in every installation
  • RJ45 jacks conform to TIA-1096

Application

  • LAN
  • Premise Wiring
  • MDF/IDF
  • Ethernet
Supplier's Site
C6A 90° Keystone Cplr L-Com - 28X8442 - Newark, An Avnet Company
Chicago, IL, United States
C6A 90° Keystone Cplr L-Com
28X8442
C6A 90° Keystone Cplr L-Com 28X8442
C6A 90° KEYSTONE CPLR

C6A 90° KEYSTONE CPLR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TDG1026K-RC6A 28X8442
Product Name Category 6A Unshielded RJ45 (8x8) Right Angle Keystone Coupler C6A 90° Keystone Cplr L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 65556117 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 125 volts
View Details
DIN 41612 - 39-XC5A-0182-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details