L-com, Inc. Harsh Environment USB 3.0 Type A/F to A/F Coupler U3C00031

Description
Bring waterproof protection to your network today with L-com's IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies and are designed to be capped when not in use. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. Contact us today for your volume needs. Features Threaded style mating ensures tight and secure seal No hardware required for mounting No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included) Water tight USB connectivity for industrial or outdoor environments with IP67 rated when dust cap is engaged to prevent dust and moisture from entering your network connection Application Harsh Environment Factory Automation Outdoor Applications
Datasheet
Description
Bring waterproof protection to your network today with L-com's IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies and are designed to be capped when not in use. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. Contact us today for your volume needs. Features Threaded style mating ensures tight and secure seal No hardware required for mounting No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included) Water tight USB connectivity for industrial or outdoor environments with IP67 rated when dust cap is engaged to prevent dust and moisture from entering your network connection Application Harsh Environment Factory Automation Outdoor Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Environment USB 3.0 Type A/F to A/F Coupler - U3C00031 - L-com, Inc.
North Andover, MA, United States
Harsh Environment USB 3.0 Type A/F to A/F Coupler
U3C00031
Harsh Environment USB 3.0 Type A/F to A/F Coupler U3C00031
Bring waterproof protection to your network today with L-com's IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies and are designed to be capped when not in use. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. Contact us today for your volume needs. Features Threaded style mating ensures tight and secure seal No hardware required for mounting No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included) Water tight USB connectivity for industrial or outdoor environments with IP67 rated when dust cap is engaged to prevent dust and moisture from entering your network connection Application Harsh Environment Factory Automation Outdoor Applications

Bring waterproof protection to your network today with L-com's IP67 rated USB 3.0 bulkheads. These couplers are designed to keep things simple as they do not require special mating assemblies and are designed to be capped when not in use. As such, each coupler comes with a dust cap tethered by a lanyard. A coupling nut and o-ring along with a simple cut-out allow for mounting without additional hardware or tooling. The inner side of the coupler has as little protrusion as possible allowing you have the maximum space to work with inside your panel or box. Contact us today for your volume needs.

Features

  • Threaded style mating ensures tight and secure seal
  • No hardware required for mounting
  • No special mating assemblies required as couplers are designed to be capped when not in use for IP67 rated seal (dust cap and lanyard are included)
  • Water tight USB connectivity for industrial or outdoor environments with IP67 rated when dust cap is engaged to prevent dust and moisture from entering your network connection

Application

  • Harsh Environment
  • Factory Automation
  • Outdoor Applications
Supplier's Site Datasheet
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com - 23AK9386 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
23AK9386
Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com 23AK9386
USB ADAPTER, 3.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP67; Product Range:-; Contact Material:Brass, Phosphor Bronze

USB ADAPTER, 3.0 RCPT, TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP67; Product Range:-; Contact Material:Brass, Phosphor Bronze

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number U3C00031 23AK9386
Product Name Harsh Environment USB 3.0 Type A/F to A/F Coupler Usb Adapter, 3.0 Rcpt, Type A-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products