L-com, Inc. USB Adapter, Type B Male / Type B Male UAD016MM

Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition
Description
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition

Suppliers

Company
Product
Description
Supplier Links
USB Adapter, Type B Male / Type B Male - UAD016MM - L-com, Inc.
North Andover, MA, United States
USB Adapter, Type B Male / Type B Male
UAD016MM
USB Adapter, Type B Male / Type B Male UAD016MM
These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI. Features Solves mismatched USB connector combinations Molded construction provides durability Gold plated contacts provide reliable connections with repeated mating cycles Easily convert existing cables to your needs Available in ten connector combinations Application PC Peripheral Interconnects Test and Measurement Data Acquisition

These USB adapters provide an economical way for users to solve gender and connector type mismatches among standard USB connectors. They are handy adapters to have on hand to solve mismatched USB connector combinations in the field. It is not always necessary to change cables! Featuring a durable, fully-molded design with internal shielding that protects signals from EMI/RFI.

Features

  • Solves mismatched USB connector combinations
  • Molded construction provides durability
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Easily convert existing cables to your needs
  • Available in ten connector combinations

Application

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
Supplier's Site
Connector Adapter; Usb Connector Convert From L-Com - 88M4832 - Newark, An Avnet Company
Chicago, IL, United States
Connector Adapter; Usb Connector Convert From L-Com
88M4832
Connector Adapter; Usb Connector Convert From L-Com 88M4832
CONNECTOR ADAPTER; USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:-; IP Rating:-; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Type:USB; Convert From:USB B Plug RoHS Compliant: Yes

CONNECTOR ADAPTER; USB Connector Convert From:-; USB Connector Convert To:-; USB Standard:-; IP Rating:-; Product Range:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Type:USB; Convert From:USB B Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number UAD016MM 88M4832
Product Name USB Adapter, Type B Male / Type B Male Connector Adapter; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details